TEKO Enclosures, Inc. Sloping Top Cases 363.8

Description
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 363.8 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
363.8
Sloping Top Cases 363.8
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping enclosures in
    ABS (UL 94 HB)
  • Ideal for desktop devices
  • Case molding plus an aluminum
    front panel
  • Color: dark gray RAL 7037
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 363.8
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details