Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
TEKO ENCLOSURES, INC.
S38.10 -- TELEBOXES
TEKO Enclosures, Inc.
Teleboxes
S38.10
Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
TEKO Enclosures, Inc.
Done
Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
Suppliers
Company
Product
Description
Supplier Links
TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
S38.10
Teleboxes
S38.10
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
FEATURES:
Universal potting boxes
Molded in ABS
Three colors: gray RAL 7037,
blue RAL 5020 or red RAL 3020
Internal guides molded in
Supplier's Site
Technical Specifications
TEKO Enclosures, Inc.
Product Category
Industrial Enclosures
Product Number
S38.10
Product Name
Teleboxes
Length
1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 400A, DIN2
SKD 400A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Boxes
1414N4SSILP
Specs
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
Type 3R
View Details
Keystone Electronics Corp.
Enclosures, Boxes, & Cases
2053
Specs
Features
RoHS Compliant
View Details
OKW Enclosures, Inc.
Hand Held Enclosures
A9406334+A9107111
Specs
Shape
Rectangular
Length
4.49 inch (114 mm)
Width
2.83 inch (72 mm)
View Details