TEKO Enclosures, Inc. Hand-Held Cases - Plastic 660.5

Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand
Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 660.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
660.5
Hand-Held Cases - Plastic 660.5
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

FEATURES:

  • Modern stylish enclosures in ABS (UL94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and light gray RAL 9018
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version I - top, base and aluminum panel
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 660.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
SLOPING FRONT CASE, 7.874 X 7.874 X 4.016 - 70016661 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 4.02 inch (102 mm)
View Details