TEKO Enclosures, Inc. Aluminum Boxes 332.18

Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - 332.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
332.18
Aluminum Boxes 332.18
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: black RAL 9006 & metalised
    silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 332.18
Product Name Aluminum Boxes
Length 4.08 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers