TEKO Enclosures, Inc. Top Cover Cases P/3.10

Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand
Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - P/3.10 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
P/3.10
Top Cover Cases P/3.10
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

FEATURES:

  • Practical and economic enclosures in ABS
    (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Colors: black RAL 9004, dark gray RAL 7012
    & petrol blue RAL 5020
  • Assembly by self-tapping screws
  • PCB guides in the case walls
  • Type I with aluminum top panel
  • Type II with polystyrene top panel, light gray
  • Type III as type I but in polystyrene
  • Type IV with flanged panel, with fixing points,
    for easy wall mounting
  • Type V as type IV plus an aluminium panel
    for the other end
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number P/3.10
Product Name Top Cover Cases
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details