TEKO Enclosures, Inc. Aluminum Boxes BC/2.18

Description
FEATURES: Simple folded boxes in aluminum Hooded top cover Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Hooded top cover Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - BC/2.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
BC/2.18
Aluminum Boxes BC/2.18
FEATURES: Simple folded boxes in aluminum Hooded top cover Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Hooded top cover
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: black RAL 9006 & metalised
    silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number BC/2.18
Product Name Aluminum Boxes
Length 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Desktop Enclosures With Wide Front Panels - MOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Slanted (optional feature)
Length 6.1 to 9.25 inch (155 to 235 mm)
View Details