TEKO Enclosures, Inc. Top Cover Cases CP/3.23

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - CP/3.23 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
CP/3.23
Top Cover Cases CP/3.23
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Two-tone Color scheme: body - black RAL 9004
    or dark gray RAL 7012 and top cover light gray
    RAL 9018
  • PCB pillars inside top cover
  • PCB guides in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CP/3.23
Product Name Top Cover Cases
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers