TEKO Enclosures, Inc. RF Boxes 403.16

Description
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering
Description
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 403.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
403.16
RF Boxes 403.16
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering

FEATURES:

  • RF boxes including snap-on flanged top &
    base covers
  • Mild steel with hot tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 403.16
Product Name RF Boxes
Length 3.15 inch (80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers