TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK680.9

Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK680.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK680.9
Extruded Aluminum Enclosures MTK680.9
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with dished end panels
  • Ideal for hand-held or portable electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black end panels
  • Internal guide rails for PCB's
  • Rubber sealing gaskets for end panels
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK680.9
Product Name Extruded Aluminum Enclosures
Length 3.27 inch (83.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details