TEKO Enclosures, Inc. Teleboxes L15.9

Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - L15.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L15.9
Teleboxes L15.9
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

FEATURES:

  • Universal potting boxes
  • Molded in black RAL 9004 polyamide
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number L15.9
Product Name Teleboxes
Length 1.14 inch (29.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Boxes - 164-1418L8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
View Details