TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK680.1

Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK680.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK680.1
Extruded Aluminum Enclosures MTK680.1
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with dished end panels
  • Ideal for hand-held or portable electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black end panels
  • Internal guide rails for PCB's
  • Rubber sealing gaskets for end panels
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK680.1
Product Name Extruded Aluminum Enclosures
Length 3.27 inch (83.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details