TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK2-B2.9

Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells
Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK2-B2.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK2-B2.9
Hand-Held Cases - Plastic OK2-B2.9
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

FEATURES:

  • All as OVOTEK, plus
  • OK1-B - with smooth domed top section
    and battery compartment for 2 x 1.5V AA or
    1 x 9V cells
  • OK1-B2 - with smooth domed top section
    and battery compartment for 4 x 1.5V AA or
    2 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 2 x 1.5V AA or 1 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 4 x 1.5V AA or 2 x 9V cells
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK2-B2.9
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers