TEKO Enclosures, Inc. Teleboxes L18.9

Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - L18.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L18.9
Teleboxes L18.9
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

FEATURES:

  • Universal potting boxes
  • Molded in black RAL 9004 polyamide
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number L18.9
Product Name Teleboxes
Length 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers