TEKO Enclosures, Inc. Hand-Held Cases - Plastic 690.9

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 690.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
690.9
Hand-Held Cases - Plastic 690.9
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping display area with 30o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top with two recessed areas,
    two aluminum panels which fit into the
    top recesses and the base molding
  • Version II - top section with a plastic display
    panel with a window for a display module,
    a plain keypad panel, plus the base molding
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 690.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418B6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details