TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10016.7

Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand
Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10016.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10016.7
Pocket Size Handheld Enclosures 10016.7
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

FEATURES:

  • Simple, small enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Color: black RAL 9004
  • Secured by a single self-tapping screw
  • Internal PCB mounting pillars
  • Version I - top and base molding
  • Version II - as I, but with a battery
    compartment for a 9V cell
  • Version III - as I, but with a battery
    compartment for two 9V cells
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10016.7
Product Name Pocket Size Handheld Enclosures
Length 3.57 inch (90.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details