TEKO Enclosures, Inc. Hand-Held Cases - Plastic 560.5

Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand
Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 560.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
560.5
Hand-Held Cases - Plastic 560.5
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

FEATURES:

  • Modern stylish enclosures in ABS (UL94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and light gray RAL 9018
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version I - top, base and aluminum panel
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 560.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details