TEKO Enclosures, Inc. Hand-Held Cases - Plastic 760.5

Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand
Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 760.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
760.5
Hand-Held Cases - Plastic 760.5
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

FEATURES:

  • Modern stylish enclosures in ABS (UL94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and light gray RAL 9018
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version I - top, base and aluminum panel
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 760.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414O10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
HAND HELD CASE, XS, OFF-WHITE - 70016665 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details