TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK580PK.9

Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK580PK.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK580PK.9
Extruded Aluminum Enclosures MTK580PK.9
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with ABS/TPU end panels
  • End panels sealed to IP65 (like NEMA 4)
  • Ideal for small handheld or portable
    electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black molded end panels
  • Internal guide rails for PCB's
  • TPU sealing gasket molded into ABS
    end panels
  • Supply: Case extrusion, 2 end panels and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK580PK.9
Product Name Extruded Aluminum Enclosures
Length 3.54 inch (89.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details