TEKO Enclosures, Inc. Front Panel Cases CAB-V0.3

Description
FEATURES: Modern enclosure for table-top devices Flame retardant ABS (UL 94 V-0) Matt surface finish Two plastic front panels included Ventilation slots in top and base Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Color: white RAL 9003 Four non-slip feet included Machining, printing and special colors on demand
Description
FEATURES: Modern enclosure for table-top devices Flame retardant ABS (UL 94 V-0) Matt surface finish Two plastic front panels included Ventilation slots in top and base Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Color: white RAL 9003 Four non-slip feet included Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - CAB-V0.3 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
CAB-V0.3
Front Panel Cases CAB-V0.3
FEATURES: Modern enclosure for table-top devices Flame retardant ABS (UL 94 V-0) Matt surface finish Two plastic front panels included Ventilation slots in top and base Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Color: white RAL 9003 Four non-slip feet included Machining, printing and special colors on demand

FEATURES:

  • Modern enclosure for table-top devices
  • Flame retardant ABS (UL 94 V-0)
  • Matt surface finish
  • Two plastic front panels included
  • Ventilation slots in top and base
  • Easy assembly by two self-tapping screws
  • Internal PCB mounting pillars and guides
  • Color: white RAL 9003
  • Four non-slip feet included
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CAB-V0.3
Product Name Front Panel Cases
Length 5.26 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details