TEKO Enclosures, Inc. Front Panel Cases 10003.9

Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand
Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10003.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10003.9
Front Panel Cases 10003.9
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

FEATURES:

  • Simple stylish enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Fast assembly by two self-tapping screws
  • Supply: Top, base & 2 slide-in aluminum panels
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10003.9
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Desktop Enclosures - 505836 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details