TEKO Enclosures, Inc. Front Panel Cases 222P.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 222P.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
222P.9
Front Panel Cases 222P.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for table-top devices
  • Matt surface finish
  • Version I includes two aluminum front panels
    (silver RAL 9006)
  • Version II includes two ABS front panels
    (light gray RAL 9018)
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet supplied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 222P.9
Product Name Front Panel Cases
Length 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Raspberry Pi Cases - 8679042 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.17 inch (106 mm)
Width 2.89 inch (73.5 mm)
View Details