TEKO Enclosures, Inc. Teleboxes BELL-2.5

Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018
Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - BELL-2.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
BELL-2.5
Teleboxes BELL-2.5
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018

FEATURES:

  • Modern telecom enclosures in ABS (UL 94 HB)
  • Three or five cable entry ports
  • Simple assembly, screws not required
  • Matt surface finish
  • Metal bracket for post installation
  • Color: dark gray RAL 7042 / light gray RAL 9018
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number BELL-2.5
Product Name Teleboxes
Length 5.14 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 - 70016717 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.56 inch (65 mm)
Width 7.28 inch (185 mm)
View Details