TEKO Enclosures, Inc. Front Panel Cases DEC-1.7

Description
FEATURES: Modern instrument enclosures in ABS (UL 94 HB) Ideal for small table-top devices Matt surface finish Supplied with two aluminum front/rear panels (Silver RAL 9006) Easy snap-together assembly Internal PCB mounting pillars and guides Colors: black dark gray RAL 7016 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern instrument enclosures in ABS (UL 94 HB) Ideal for small table-top devices Matt surface finish Supplied with two aluminum front/rear panels (Silver RAL 9006) Easy snap-together assembly Internal PCB mounting pillars and guides Colors: black dark gray RAL 7016 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - DEC-1.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
DEC-1.7
Front Panel Cases DEC-1.7
FEATURES: Modern instrument enclosures in ABS (UL 94 HB) Ideal for small table-top devices Matt surface finish Supplied with two aluminum front/rear panels (Silver RAL 9006) Easy snap-together assembly Internal PCB mounting pillars and guides Colors: black dark gray RAL 7016 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern instrument enclosures in ABS
    (UL 94 HB)
  • Ideal for small table-top devices
  • Matt surface finish
  • Supplied with two aluminum front/rear panels
    (Silver RAL 9006)
  • Easy snap-together assembly
  • Internal PCB mounting pillars and guides
  • Colors: black dark gray RAL 7016 or
    white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DEC-1.7
Product Name Front Panel Cases
Length 6.46 inch (164 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details