TEKO Enclosures, Inc. Hand-Held Cases - Plastic 880-B.9

Description
FEATURES: As TENCLOS, plus.. A battery compartment for a 9V cell Version I - top, base, snap-on battery comp't. cover and aluminum panel
Description
FEATURES: As TENCLOS, plus.. A battery compartment for a 9V cell Version I - top, base, snap-on battery comp't. cover and aluminum panel

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 880-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
880-B.9
Hand-Held Cases - Plastic 880-B.9
FEATURES: As TENCLOS, plus.. A battery compartment for a 9V cell Version I - top, base, snap-on battery comp't. cover and aluminum panel

FEATURES:

  • As TENCLOS, plus..
  • A battery compartment for a 9V cell
  • Version I - top, base, snap-on battery comp't.
    cover and aluminum panel
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 880-B.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers