TEKO Enclosures, Inc. Top Cover Cases M1.10

Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand
Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - M1.10 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
M1.10
Top Cover Cases M1.10
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

FEATURES:

  • Practical and economic enclosures in ABS
    (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Colors: black RAL 9004, dark gray RAL 7012
    & petrol blue RAL 5020
  • Assembly by self-tapping screws
  • PCB guides in the case walls
  • Type I with aluminum top panel
  • Type II with polystyrene top panel, light gray
  • Type III as type I but in polystyrene
  • Type IV with flanged panel, with fixing points,
    for easy wall mounting
  • Type V as type IV plus an aluminium panel
    for the other end
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number M1.10
Product Name Top Cover Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details