TEKO Enclosures, Inc. Front Panel Cases AUS41.5

Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - AUS41.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
AUS41.5
Front Panel Cases AUS41.5
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical instrument enclosures in polystyrene
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Top & Base panels are ventilated
  • Supply: Top, base & 2 aluminum panels, plus
    a bail arm
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by eight self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number AUS41.5
Product Name Front Panel Cases
Length 7.79 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Desktop Enclosures - 838439 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.71 inch (272 mm)
Width 6.61 inch (168 mm)
View Details