TEKO Enclosures, Inc. Front Panel Cases 10003-B.5

Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand
Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10003-B.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10003-B.5
Front Panel Cases 10003-B.5
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand

FEATURES:

  • Simple stylish enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Battery compartment for a 9V cell in base
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Fast assembly by two self-tapping screws
  • Supply: Top, base,2 slide-in aluminum panels
    & battery compartment slip-on cover
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10003-B.5
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details