TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK2.7

Description
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand
Description
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK2.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK2.7
Hand-Held Cases - Plastic OK2.7
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand

FEATURES:

  • Ergonomically shaped enclosures
    molded in ABS (UL 94 HB)
  • Ideal for pocket/hand-held electronics
  • OK1 - with smooth domed top section
  • OK2 - top section with recessed keypad
    or display area*
  • Easy assembly by four self-tapping screws
  • Internal PCB mounting pillars
  • Colours: black RAL 9004 or white RAL 9002
  • Machining, printing and special colours on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK2.7
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Potting/Encapsulating Electronics Enclosures - Duroplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 3.56 inch (100 to 90.42 mm)
View Details