TEKO Enclosures, Inc. Teleboxes L5.9

Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - L5.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L5.9
Teleboxes L5.9
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

FEATURES:

  • Universal potting boxes
  • Molded in black RAL 9004 polyamide
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number L5.9
Product Name Teleboxes
Length 2.15 inch (54.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details