TEKO Enclosures, Inc. Instrument Cases 862.5

Description
FEATURES: Larger size enclosures in ABS (UL 94 HB) with extra space for PCB's and components Ideal for test and measurement devices, decoders, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Larger size enclosures in ABS (UL 94 HB) with extra space for PCB's and components Ideal for test and measurement devices, decoders, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 862.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
862.5
Instrument Cases 862.5
FEATURES: Larger size enclosures in ABS (UL 94 HB) with extra space for PCB's and components Ideal for test and measurement devices, decoders, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Larger size enclosures in ABS (UL 94 HB)
    with extra space for PCB's and components
  • Ideal for test and measurement devices,
    decoders, peripherals etc.
  • Matt surface finish
  • Two ABS front panels supplied
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 862.5
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details