TEKO Enclosures, Inc. Teleboxes BELL.5

Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018
Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - BELL.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
BELL.5
Teleboxes BELL.5
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark gray RAL 7042 / light gray RAL 9018

FEATURES:

  • Modern telecom enclosures in ABS (UL 94 HB)
  • Three or five cable entry ports
  • Simple assembly, screws not required
  • Matt surface finish
  • Metal bracket for post installation
  • Color: dark gray RAL 7042 / light gray RAL 9018
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number BELL.5
Product Name Teleboxes
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
RACK MOUNT ENCLOSURE with HANDLE - YERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (44 to 132 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers