TEKO Enclosures, Inc. Front Panel Cases D/13.9

Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - D/13.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
D/13.9
Front Panel Cases D/13.9
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Low cost display enclosures in polystyrene
    (UL 94 HB)
  • Designed for housing large LED display units
  • Supply: Top, base and red transparent panel
  • Models: D/12 and D/13 have a cutout in the
    rear for cabling
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number D/13.9
Product Name Front Panel Cases
Length 5.32 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details