TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 11124.4

Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand
Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 11124.4 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
11124.4
Pocket Size Handheld Enclosures 11124.4
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

FEATURES:

  • Ergonomic enclosures in ABS (UL 94 HB)
  • Ideal for pocket/keyfob devices
  • Seven models with 0, 1, 2, 3, 4, 5 and 6
    push-buttons
  • Internal space for a 12V battery cell
    (two contacts supplied)
  • LED window in top
  • Internal PCB locating points
  • Simple clip-together assembly
  • Case color: dark gray RAL 7016
  • Push-buttons: black RAL 9004
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 11124.4
Product Name Pocket Size Handheld Enclosures
Length 2.94 inch (74.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details