TEKO Enclosures, Inc. Sloping Top Cases 115.5

Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 115.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
115.5
Sloping Top Cases 115.5
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping front enclosures in
    ABS (UL 94 HB) with rounded corners
  • Ideal for desktop devices
  • Supply: case molding plus an aluminum
    front panel
  • Color: light gray RAL 9018
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 115.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers