TEKO Enclosures, Inc. Top Cover Cases P/3.9

Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand
Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - P/3.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
P/3.9
Top Cover Cases P/3.9
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

FEATURES:

  • Practical and economic enclosures in ABS
    (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Colors: black RAL 9004, dark gray RAL 7012
    & petrol blue RAL 5020
  • Assembly by self-tapping screws
  • PCB guides in the case walls
  • Type I with aluminum top panel
  • Type II with polystyrene top panel, light gray
  • Type III as type I but in polystyrene
  • Type IV with flanged panel, with fixing points,
    for easy wall mounting
  • Type V as type IV plus an aluminium panel
    for the other end
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number P/3.9
Product Name Top Cover Cases
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2390 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details