TEKO Enclosures, Inc. Front Panel Cases 012-B.5

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 012-B.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
012-B.5
Front Panel Cases 012-B.5
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for table-top devices
  • Black plastic rear panel includes a battery
    compartment for 1 x 9V cell
  • Version I includes an aluminum front panel
    (silver RAL 9006)
  • Version II includes an ABS front panel
    (light gray RAL 9018)
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet suppied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 012-B.5
Product Name Front Panel Cases
Length 5.28 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details