TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK6110PK.1

Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK6110PK.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK6110PK.1
Extruded Aluminum Enclosures MTK6110PK.1
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with ABS/TPU end panels
  • End panels sealed to IP65 (like NEMA 4)
  • Ideal for small handheld or portable
    electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black molded end panels
  • Internal guide rails for PCB's
  • TPU sealing gasket molded into ABS
    end panels
  • Supply: Case extrusion, 2 end panels and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK6110PK.1
Product Name Extruded Aluminum Enclosures
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 3.94 inch (59.94 to 100 mm)
View Details