TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10015.9

Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand
Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10015.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10015.9
Pocket Size Handheld Enclosures 10015.9
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

FEATURES:

  • Simple, small enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Color: black RAL 9004
  • Secured by a single self-tapping screw
  • Internal PCB mounting pillars
  • Version I - top and base molding
  • Version II - as I, but with a battery
    compartment for a 9V cell
  • Version III - as I, but with a battery
    compartment for two 9V cells
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10015.9
Product Name Pocket Size Handheld Enclosures
Length 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details