TEKO Enclosures, Inc. Instrument Cases DS2470.18

Description
FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated steel SL models are 1U high for 19" rack mounting
Description
FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated steel SL models are 1U high for 19" rack mounting

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - DS2470.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
DS2470.18
Instrument Cases DS2470.18
FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated steel SL models are 1U high for 19" rack mounting

FEATURES:

  • Aluminum instrument enclosures for desktop
    and rack mounting
  • Easy to assemble
  • Clear anodized front panel and black anodized side extrusions and rear panel
  • Top and base panels are nylon-coated steel
  • SL models are 1U high for 19" rack mounting
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DS2470.18
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4639 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
TG Series Enclosures - 101-505-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details