TEKO Enclosures, Inc. Front Panel Cases 935.9

Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 935.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
935.9
Front Panel Cases 935.9
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Instrument enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars and guides
  • Supply: Top, base & 2 aluminum panels
  • Front panels are captured in the case
  • Easy assembly by two self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 935.9
Product Name Front Panel Cases
Length 7.79 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details