TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10006/1.9

Description
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand
Description
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10006/1.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10006/1.9
Pocket Size Handheld Enclosures 10006/1.9
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand

FEATURES:

  • Simple, miniature/small enclosures in ABS
    (UL 94 HB)
  • Rounded corner design easy to hold
  • Ideal for peripheral devices
  • Colors: black RAL 9004, gray RAL 9018 or
    white RAL 9002
  • Snap together assembly
  • Version I - two case shells
  • Version II - as I but with connector aperture
    in one end
  • Version III - as I but with connector
    apertures in both ends
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10006/1.9
Product Name Pocket Size Handheld Enclosures
Length 2.21 inch (56.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details