TEKO Enclosures, Inc. Teleboxes L28.9

Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - L28.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L28.9
Teleboxes L28.9
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide

FEATURES:

  • Universal potting boxes
  • Molded in black RAL 9004 polyamide
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number L28.9
Product Name Teleboxes
Length 2.17 inch (54.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details