TEKO Enclosures, Inc. Sloping Top Cases PRO96K.9

Description
FEATURES: Modern keyboard enclosures in ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Recessed top cover for easy location of a membrane keypad or product label Matt surface finish Easy assembly by four screws PCB mounting pillars in the top and base Version I - Top and base molding Version II - Top, base molding and IP65 sealing kit Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern keyboard enclosures in ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Recessed top cover for easy location of a membrane keypad or product label Matt surface finish Easy assembly by four screws PCB mounting pillars in the top and base Version I - Top and base molding Version II - Top, base molding and IP65 sealing kit Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - PRO96K.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
PRO96K.9
Sloping Top Cases PRO96K.9
FEATURES: Modern keyboard enclosures in ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Recessed top cover for easy location of a membrane keypad or product label Matt surface finish Easy assembly by four screws PCB mounting pillars in the top and base Version I - Top and base molding Version II - Top, base molding and IP65 sealing kit Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern keyboard enclosures in ABS (UL 94 HB)
  • Ideal for data entry, point-of-sale terminals
    and peripherals etc.
  • Recessed top cover for easy location of a
    membrane keypad or product label
  • Matt surface finish
  • Easy assembly by four screws
  • PCB mounting pillars in the top and base
  • Version I - Top and base molding
  • Version II - Top, base molding and IP65
    sealing kit
  • Colors: black RAL 9004 or white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number PRO96K.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001152 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details