TEKO Enclosures, Inc. Hand-Held Cases - Plastic 660F-B.9

Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel
Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 660F-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
660F-B.9
Hand-Held Cases - Plastic 660F-B.9
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

FEATURES:

  • As TENCLOS, plus..
  • Slimline design
  • 660F-B includes a battery compartment for a
    9V cell
  • Version I - top, base and aluminum panel
  • Version II - top, base, snap-on battery comp't.
    cover and aluminum panel
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 660F-B.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0161 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details