TEKO Enclosures, Inc. Instrument Cases 763/O.9

Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 763/O.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
763/O.9
Instrument Cases 763/O.9
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Attractive desktop enclosures in ABS (UL 94 HB)
    with 45o inclined display area
  • Ideal for data entry devices, controllers
    peripherals etc.
  • Matt surface finish
  • Two ABS front panels supplied
  • Version I - Top with two recessed areas, base,
    two front panels and four feet
  • Version II - as I, but the top panel has an open
    window for a display module
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 763/O.9
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details