TEKO Enclosures, Inc. Top Cover Cases CP/3.20

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - CP/3.20 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
CP/3.20
Top Cover Cases CP/3.20
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Two-tone Color scheme: body - black RAL 9004
    or dark gray RAL 7012 and top cover light gray
    RAL 9018
  • PCB pillars inside top cover
  • PCB guides in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CP/3.20
Product Name Top Cover Cases
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers