TEKO Enclosures, Inc. Instrument Cases 766.9

Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 766.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
766.9
Instrument Cases 766.9
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Attractive desktop enclosures in ABS (UL 94 HB)
  • Ideal for test and measurement devices,
    peripherals etc.
  • Matt surface finish
  • Two ABS front panels supplied
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 766.9
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details