TEKO Enclosures, Inc. Front Panel Cases 022P-B.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 022P-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
022P-B.9
Front Panel Cases 022P-B.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for table-top devices
  • Black plastic rear panel includes a battery
    compartment for 1 x 9V cell
  • Version I includes an aluminum front panel
    (silver RAL 9006)
  • Version II includes an ABS front panel
    (light gray RAL 9018)
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet suppied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 022P-B.9
Product Name Front Panel Cases
Length 5.28 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details