TEKO Enclosures, Inc. Hand-Held Cases - Plastic 590.9

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 590.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
590.9
Hand-Held Cases - Plastic 590.9
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping display area with 30o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top with two recessed areas,
    two aluminum panels which fit into the
    top recesses and the base molding
  • Version II - top section with a plastic display
    panel with a window for a display module,
    a plain keypad panel, plus the base molding
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 590.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Desktop Enclosures - 1965970 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.89 inch (302 mm)
Width 10.71 inch (272 mm)
View Details