TEKO Enclosures, Inc. Top Cover Cases COFF2.5

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - COFF2.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
COFF2.5
Top Cover Cases COFF2.5
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Smooth round corner design
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Multiple PCB guides for high density
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COFF2.5
Product Name Top Cover Cases
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details